LM1117MPX-25NOPB Linear Regulators (LDO) by ON Semiconductor

800-mA 15-V linear voltage regulator

Status: Active
Series: LM1117
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The LM1117 is a low dropout voltage regulator with a dropout of 1.2 V at 800 mA of load current. The LM1117 is available in an adjustable version, which can set the output voltage from 1.25 to 13.8 V with only two external resistors. In addition, it is available in five fixed voltages, 1.8 V, 2.5 V, 3.3 V, and 5 V. The LM1117 offers current limiting and thermal shutdown. Its circuit is trimmed to assure output voltage accuracy to within ±1%. A minimum of 10-µF ceramic or tantalum capacitor is required at the output to improve the transient response and stability. LM1117MPX-ADJ/NOPB Equivalent
Distributor Price Stock
Logo for Texas Instruments Texas Instruments US$1.00
57,188
Buy Now
Logo for element14 element14 US$0.70
285
Buy Now
Logo for Farnell Farnell US$0.46
285
Buy Now
Logo for Newark Electronics Newark Electronics US$0.68
285
Buy Now
Logo for Avnet America Avnet America US$0.26
-
Buy Now
Logo for Future Electronics Future Electronics US$0.22
-
Buy Now
View Full Pricing & Stock Comparison

Features

Available in 1.8 V, 2.5 V, 3.3 V, 5 V, and Adjustable Versions
Space-saving SOT-223 package
Current limiting and thermal protection
Output current: 800 mA
Line regulation: 0.2% (maximum)
Load regulation: 0.4% (maximum)
Applications
AC drive power stage modules
Industrial AC/DC
Servo drive control modules
LM1117MPX-2.5/NOPB Equivalent
LM1117MPX-5.0/NOPB Equivalent
End Products
Merchant network and server PSU
Ultrasound scanners
LM1117MPX-1.8/NOPB Equivalent
LM1117MPX-3.3/NOPB Equivalent
LM1117MPX-ADJ/NOPB Equivalent

Specifications

Description LM1117, 800-mA 15-V linear voltage regulator
Compliance Pb-free Halide free
Output Single
Polarity Positive
VO (V) 2.5
IO Typ (A) 0.8
VI Min (V) 2.4
VI Max (V) 15
VDO Typ (V) 1.2
Iq Typ (mA) 5
PSRR (dB) 75
Noise (µVrms) 38
Enable No
PowerGood No
Application Industrial
Package Type SOT-223-4 / TO-261-4

Alternative Descriptions

ON Semiconductor LM1117MPX-25NOPB | RS
LDO, FIXED, 2.8V, 0.8A, 0 TO 125DEG C | element14
Ldo, Fixed, 2.8V, 0.8A, 0 To 125Deg C Rohs Compliant: Yes |Onsemi LM1117MPX-25NOPB | Newark Electronics
LDO Regulator 2.5V 800mA 4-Pin SOT-223 T/R | Avnet America
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223 | Future Electronics
LDO, FIXED, 2.5V, 0.8A, 0 TO 125DEG C | Farnell

Featured content from Future

LM1117MPX-2.5/NOPB . Power Management ICs - PMIC by Texas Instruments

LDO FIXED 2.5V 0.8A SOT-223-4

Status: Unknown
Series: 2.5V 800mA LDO Voltage Regulators
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Output Type Fixed
Input Voltage Min -
Input Voltage Max 15V
Fixed Output Voltage Nom. 2.5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 800mA
Dropout Voltage Vdo 1.2V
LDO Regulator Case Style SOT-223
No. of Pins 4Pins
Operating Temperature Min 0°C
Operating Temperature Max 125°C
Product Range 2.5V 800mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

800-mA 15-V linear voltage regulator | Texas Instruments
LDO, FIXED, 2.5V, 0.8A, SOT-223-4 | element14
Ldo, Fixed, 2.5V, 0.8A, Sot-223-4 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM1117MPX-25NOPB?

Additional datasheets, footprints and schematics for LM1117MPX-25NOPB are listed on our Part Details page. You can also find images and similar parts to LM1117MPX-25NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM1117MPX-25NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1117MPX-25NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM1117MPX-25NOPB fall under?

The LM1117MPX-25NOPB is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to LM1117MPX-25NOPB when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM1117MPX-25NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM1117MPX-25NOPB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for LM1117MPX-25NOPB have stock available?

Authorised distributors including Texas Instruments, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for LM1117MPX-25NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM1117MPX-25NOPB often in real-time on the comparison pages.

What if I can't find stock of LM1117MPX-25NOPB?

You can fill out our help required form which you can use to request a quote for LM1117MPX-25NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay