Status: | Unknown |
---|---|
Series: | 3.3V 800mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.48
Output Type | Fixed |
---|---|
Input Voltage Min | 4.75V |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 800mA |
Dropout Voltage Vdo | 1.2V |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 800mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
800-mA 15-V linear voltage regulator | Texas Instruments |
V REG LDO +3.3V, 1117, SOT-223-3, REEL | Farnell |
800mA,3.3V,LDO Voltage Reg.,LM1117MP-3.3 | RS |
Ldo, Fixed, 3.3V, 0.8A, Sot-223-4 | Newark Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LM1117MP-3.3/NOPB .?
Additional datasheets, footprints and schematics for LM1117MP-3.3/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM1117MP-3.3/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM1117MP-3.3/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1117MP-3.3/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM1117MP-3.3/NOPB . fall under?
The LM1117MP-3.3/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM1117MP-3.3/NOPB . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM1117MP-3.3/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM1117MP-3.3/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM1117MP-3.3/NOPB . have stock available?
Authorised distributors including Texas Instruments, Farnell, element14, Chip One Stop and RS have stock available or on a lead time for LM1117MP-3.3/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM1117MP-3.3/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM1117MP-3.3/NOPB .?
You can fill out our help required form which you can use to request a quote for LM1117MP-3.3/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.