Status: | Active |
---|---|
Series: | LM1117I |
RoHS: | Compliant |
Available in Adjustable Version |
Space-saving SOT-223 package |
Current limiting and thermal protection |
Output current: 800 mA |
Line regulation: 0.2% (maximum) |
Load regulation: 0.4% (maximum) |
Benefits |
---|
Possibility to create any output voltage in range 1.25 V to 13.8 V |
Applications |
---|
AC drive power stage modules |
Industrial AC/DC |
Servo drive control modules |
End Products |
---|
Merchant network and server PSU |
Ultrasound scanners |
LM1117IMPX-ADJ/NOPB Equivalent |
Description | LM1117I, Linear Voltage Regulator, 800 mA |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.8 |
VI Min (V) | 2.4 |
VI Max (V) | 20 |
VDO Typ (V) | 1.07 |
PSRR (dB) | 73 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | SOT-223-4 / TO-261-4 |
LDO, 1.25-13.8V, 0.8A, -40 TO 125DEG C | Farnell Contract |
Ldo, 1.25-13.8V, 0.8A, -40 To 125Deg C Rohs Compliant: Yes |Onsemi LM1117IMPX-ADJNOPB | Newark Electronics |
ON Semiconductor LM1117IMPX-ADJNOPB | RS |
LDO Voltage Regulator, Adjustable, 2.4 V to 20 V, 1 Output, 1.07V @ 800mA, 1.25 V to 13.8 V, 800 mA, 3 Pins, SOT-223 | Avnet America |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.6V |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 13.8V |
Output Current | 800mA |
Dropout Voltage Vdo | 1.2V |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Max | 13.8V |
Output Voltage Min | 1.25V |
Where can I find additional details, specifications and documents for a LM1117IMPX-ADJNOPB?
Additional datasheets, footprints and schematics for LM1117IMPX-ADJNOPB are listed on our Part Details page. You can also find images and similar parts to LM1117IMPX-ADJNOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM1117IMPX-ADJNOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1117IMPX-ADJNOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM1117IMPX-ADJNOPB fall under?
The LM1117IMPX-ADJNOPB is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LM1117IMPX-ADJNOPB when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM1117IMPX-ADJNOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM1117IMPX-ADJNOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM1117IMPX-ADJNOPB have stock available?
Authorised distributors including Farnell Contract, Newark Electronics, element14, RS and Avnet America have stock available or on a lead time for LM1117IMPX-ADJNOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM1117IMPX-ADJNOPB often in real-time on the comparison pages.
What if I can't find stock of LM1117IMPX-ADJNOPB?
You can fill out our help required form which you can use to request a quote for LM1117IMPX-ADJNOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.