Output Type | Adjustable |
---|---|
Input Voltage Min | 2.6V |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 13.8V |
Output Current | 800mA |
Dropout Voltage Vdo | 1.2V |
LDO Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Adjustable Range | 1.25V to 13.8V |
Output Voltage Max | 13.8V |
Output Voltage Min | 1.25V |
Primary Input Voltage | 15V |
800-mA 15-V linear voltage regulator | Texas Instruments |
IC REG LIN POS ADJ 800MA TO252-3 | Elfaro |
Ldo, Reg, 15Vin, Adj, +/-0.2%, 3To252 | Newark Electronics |
800mA LDO Linear Reg | Mouser Electronics |
Where can I find additional details, specifications and documents for a LM1117IDT-ADJ/NOPB .?
Additional datasheets, footprints and schematics for LM1117IDT-ADJ/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM1117IDT-ADJ/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM1117IDT-ADJ/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1117IDT-ADJ/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM1117IDT-ADJ/NOPB . fall under?
The LM1117IDT-ADJ/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM1117IDT-ADJ/NOPB . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM1117IDT-ADJ/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM1117IDT-ADJ/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM1117IDT-ADJ/NOPB . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for LM1117IDT-ADJ/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM1117IDT-ADJ/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM1117IDT-ADJ/NOPB .?
You can fill out our help required form which you can use to request a quote for LM1117IDT-ADJ/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.