No distributors results available
View Full Pricing & Stock ComparisonInput common mode headroom (to negative supply)(Typ)(V) | 0.0 |
---|---|
GBW(Typ)(MHz) | 0.05 |
Vos (offset voltage @ 25 C)(Max)(mV) | 2 |
Offset drift(Typ)(uV/C) | 2 |
Architecture | Bipolar |
Total Supply Voltage(Min)(+5V=5, +/-5V=10) | 1.3 |
Rail-to-rail | In to V-,Out |
Number of channels(#) | 1 |
Input common mode headroom (to positive supply)(Typ)(V) | -0.8 |
Iq per channel(Max)(mA) | 0.4 |
Features | N/A |
Rating | Military |
Output swing headroom (to positive supply)(Typ)(V) | -0.02 |
Package Group | TO-CAN|8 |
Total Supply Voltage(Max)(+5V=5, +/-5V=10) | 45 |
CMRR(Min)(dB) | 93 |
Output swing headroom (to negative supply)(Typ)(V) | 0.02 |
CMRR(Typ)(dB) | 102 |
Operating temperature range(C) | -55 to 125 |
Vn at 1 kHz(Typ)(nV/rtHz) | 50 |
Input bias current(Max)(pA) | 20000 |
Output current(Typ)(mA) | 20 |
Package size | mm2:W x L (PKG) : [pf]8TO-CAN[/pf]: 84 mm2: 9.144 x 9.144 (TO-CAN|8) |
Iq per channel(Typ)(mA) | 0.27 |
Slew Rate(Typ)(V/us) | 0.2 |
Where can I find additional details, specifications and documents for a LM10QML?
Additional datasheets, footprints and schematics for LM10QML are listed on our Part Details page. You can also find images and similar parts to LM10QML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM10QML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM10QML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM10QML fall under?
The LM10QML is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Operational amplifiers (op amps) > General-purpose op amps.
Can I view similar or alternative parts?
You can view similar parts to LM10QML when available in the General-purpose op amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM10QML you can contact the distributor directly for product support, shipping queries etc.
Is the LM10QML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM10QML have stock available?
There is no stock from authorised distributors for LM10QML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM10QML often in real-time on the comparison pages.
What if I can't find stock of LM10QML?
You can fill out our help required form which you can use to request a quote for LM10QML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.