LM10CWM/NOPB Part Information
Details for LM10CWM/NOPB by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
Part Downloads


Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 0.05MHz |
Slew Rate | 0.2V/µs |
Supply Voltage Range | 1.1V to 45V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.1V to 45V |
Gain Bandwidth | 0.05MHz |
Input Offset Voltage Max | 2mV |
Op Amp Type | General Purpose |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 45V |
Supply Voltage Min | 1.1V |
Alternative Part Descriptions
- Op amp & voltage reference,LM10CWM | RS Components
- IC, OP AMP, SINGLE, SMD; No. of Amplifiers:1 Amplifier; Bandwidth:0.05MHz; Slew Rate:0.2V/µs; Supply Voltage Range:1.1V to 45V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes | Newark Electronics
- OP Amp Dual GP ±20V/40V 14-Pin SOIC W Rail | Avnet America
- Operational Amplifier and Voltage Reference | Texas Instruments
- Operational Amplifier [Texas Instruments] LM10CWM/NOPB Operational Amplifier | Distrelec
Viewing Distributors for LM10CWM/NOPB
Loading...
Loading Results for LM10CWM/NOPB