Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 90kHz |
Slew Rate | 0.2V/µs |
Supply Voltage Range | 1.1V to 7V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.1V to 7V |
Amplifier Type | Voltage Reference |
Base Number | 10 |
Current Iqc Typ | 270µA |
Device Marking | LM10CLN |
Gain Bandwidth | 0.4MHz |
IC Generic Number | 10 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 4mV |
Logic Function Number | 10 |
Op Amp Type | General Purpose |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | voltage reference |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 40V |
Supply Voltage Min | 1.1V |
Supply Voltage Nom | 1.1V |
Where can I find additional details, specifications and documents for a LM10CLN?
Additional datasheets, footprints and schematics for LM10CLN are listed on our Part Details page. You can also find images and similar parts to LM10CLN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM10CLN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM10CLN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM10CLN fall under?
The LM10CLN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM10CLN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM10CLN you can contact the distributor directly for product support, shipping queries etc.
Is the LM10CLN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM10CLN have stock available?
There is no stock from authorised distributors for LM10CLN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM10CLN often in real-time on the comparison pages.
What if I can't find stock of LM10CLN?
You can fill out our help required form which you can use to request a quote for LM10CLN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.