Output Type | Adjustable |
---|---|
Input Voltage Min | 2.6V |
Input Voltage Max | 27V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 15V |
Output Current | 1.5A |
Dropout Voltage Vdo | 1.3V |
LDO Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1086 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 27.5V |
Output Voltage Adjustable Range | 1.2V to 15V |
Output Voltage Max | 15V |
Output Voltage Min | 1.25V |
Primary Input Voltage | 15V |
Supply Voltage Max | 29V |
Supply Voltage Min | 2.6V |
Termination Type | Through Hole |
Voltage Regulator Type | 3-Terminal Positive |
1.5-A, 29-V, linear voltage regulator | Texas Instruments |
IC, LDO REG | element14 |
Voltage regulator,LM1086IT-ADJ | RS |
Ic, Ldo Reg | Newark Electronics |
Where can I find additional details, specifications and documents for a LM1086IT-ADJ/NOPB?
Additional datasheets, footprints and schematics for LM1086IT-ADJ/NOPB are listed on our Part Details page. You can also find images and similar parts to LM1086IT-ADJ/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM1086IT-ADJ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1086IT-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM1086IT-ADJ/NOPB fall under?
The LM1086IT-ADJ/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM1086IT-ADJ/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM1086IT-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM1086IT-ADJ/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM1086IT-ADJ/NOPB have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for LM1086IT-ADJ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM1086IT-ADJ/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM1086IT-ADJ/NOPB?
You can fill out our help required form which you can use to request a quote for LM1086IT-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.