LM1086CS-3.3/NOPB Part Information
Details for LM1086CS-3.3/NOPB by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators
Part Description
The LM1086 is a regulator with a maximum dropout of 1.5 V at 1.5 A of load current. The device has the same pin-out as TI's industry standard LM317. Two resistors are required to set the output voltage of the adjustable output voltage version of the LM1086. Fixed output voltage versions integrate the adjust resistors. The LM1086 circuit includes a zener trimmed bandgap reference, current limiting, and thermal shutdown. Refer to LM1084 for the 5-A version, and the LM1085 for the 3-A version.
Part Downloads


Part Features
- Available in 1.8-V, 2.5-V, 3.3-V, 5-V and Adjustable Versions
- Current Limiting and Thermal Protection
- Line Regulation 0.015% (Typical)
- Load Regulation 0.1% (Typical)
- Output Current 1.5 A
Part Specifications
Output Type | Fixed |
Input Voltage Min | 2.6V |
Input Voltage Max | 27V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Dropout Voltage Vdo | 1.3V |
LDO Regulator Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 4.8V |
Supply Voltage Max | 29V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Fixed Positive |
Alternative Part Descriptions
- 1.5A,3.3V,LDO Voltage Reg.,LM1086CS-3.3 | RS Components
- IC, V REG, LINEAR, 3.3V; Output Type:Fixed; Input Voltage Min:2.6V; Input Voltage Max:27V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout Voltage RoHS Compliant: Yes | Newark Electronics
- 1.5-A, 29-V, linear voltage regulator | Texas Instruments
- LDO Voltage Regulator [Texas Instruments] LM1086CS-3.3/NOPB LDO Voltage Regulator | Distrelec