Status: | Unknown |
---|---|
Series: | 3.3V 5A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.03
|
247
in stock
|
Buy Now | |
Texas Instruments
from US$1.30
|
25,015
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.34
|
133
in stock
|
Buy Now | |
Chip One Stop
from US$2.16
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$3.22
|
-
|
Buy Now | |
element14
from US$3.39
|
-
|
Buy Now | |
Farnell
from US$3.35
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.6V |
Input Voltage Max | 27V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 5A |
Dropout Voltage Vdo | 1.3V |
LDO Regulator Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Output Voltage Nom. | 3.3V |
5.5-A, 29-V, linear voltage regulator | Texas Instruments |
5A,3.3V,LDO Voltage Reg.,LM1084IS-3.3 | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Ic, Ldo Regulator, 5A, 3.3V, To263-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM1084IS-3.3/NOPB?
Additional datasheets, footprints and schematics for LM1084IS-3.3/NOPB are listed on our Part Details page. You can also find images and similar parts to LM1084IS-3.3/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM1084IS-3.3/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1084IS-3.3/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM1084IS-3.3/NOPB fall under?
The LM1084IS-3.3/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM1084IS-3.3/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM1084IS-3.3/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM1084IS-3.3/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM1084IS-3.3/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for LM1084IS-3.3/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM1084IS-3.3/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM1084IS-3.3/NOPB?
You can fill out our help required form which you can use to request a quote for LM1084IS-3.3/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.