Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Amplifier Class | - |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 1W |
Supply Voltage Range | 9V to 16V |
Amplifier Case Style | DIP |
No. of Pins | 20Pins |
Load Impedance | 20ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Load Impedance Min | 20ohm |
No. of Amplifiers | 2Amplifiers |
Operating Temperature Range | 0°C to +85°C |
Output Power (Pout) | 1 W |
Supply Voltage Max | 16V |
Supply Voltage Min | 9V |
THD + N | 0.06% @ VCC=12V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a LM1036N/NOPB?
Additional datasheets, footprints and schematics for LM1036N/NOPB are listed on our Part Details page. You can also find images and similar parts to LM1036N/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM1036N/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1036N/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM1036N/NOPB fall under?
The LM1036N/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM1036N/NOPB when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM1036N/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM1036N/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM1036N/NOPB have stock available?
There is no stock from authorised distributors for LM1036N/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM1036N/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM1036N/NOPB?
You can fill out our help required form which you can use to request a quote for LM1036N/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.