Status: | Unknown |
---|---|
Series: | LM-NP-1000 Series |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.49
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$1.81
|
3,995
in stock
|
Buy Now | |
element14
from US$1.60
|
3,995
in stock
|
Buy Now | |
Farnell
from US$1.41
|
3,995
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.69
|
1,407
in stock
|
Buy Now | |
Distrelec
from US$1.95
|
1,134
in stock
|
Buy Now | |
TTI Europe
from US$1.32
|
252
in stock
|
Buy Now | |
RS Americas
from US$2.04
|
28
in stock
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | - |
---|---|
Primary Impedance | 600ohm |
Secondary Impedance | 600ohm |
Transformer Mounting | Through Hole |
Product Range | LM-NP-1000 Series |
SVHC | No SVHC (15-Jan-2018) |
Insertion Loss | 1.5dB |
Transformer, Line-Matching 1:1, 2.8H | Newark Electronics |
TRANSFORMER, LINE-MATCHING 1:1, 2.8H | element14 |
TRANSFORMER, LINE-MATCHING 1: 1, 2.8H | Farnell |
Transformer: audio | Transfer Multisort Elektronik |
Bourns PCB Transformer 3.5kHz PCB Pins | Distrelec |
LINE MATCHING XFMR | TTI Europe |
Transformer Line Matching 66 OHM DCR +/-10% 2.8H MIN @ 0.2KHZ | Bourns LM-NP-1001-B1L | RS Americas |
LINE MATCHING TRANSFORMER | RS |
Audio Transformer 1:1 6500VDC 66Ohm Prim. DCR 66Ohm Sec. DCR -0.3dB 1.5dB Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a LM-NP-1001-B1L?
Additional datasheets, footprints and schematics for LM-NP-1001-B1L are listed on our Part Details page. You can also find images and similar parts to LM-NP-1001-B1L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM-NP-1001-B1L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM-NP-1001-B1L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM-NP-1001-B1L fall under?
The LM-NP-1001-B1L is listed under Electronic & Electrical Components > Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to LM-NP-1001-B1L when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM-NP-1001-B1L you can contact the distributor directly for product support, shipping queries etc.
Is the LM-NP-1001-B1L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM-NP-1001-B1L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for LM-NP-1001-B1L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM-NP-1001-B1L often in real-time on the comparison pages.
What if I can't find stock of LM-NP-1001-B1L?
You can fill out our help required form which you can use to request a quote for LM-NP-1001-B1L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.