Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 2.5V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 500mA |
Operating Temperature Max | 175°C |
Diode Case Style | SOD-80 (MiniMELF) |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ifrm | 500mA |
Current Ifsm | 2A |
External Depth | 3.7mm |
External Diameter | 1.6mm |
External Length / Height | 3.7mm |
External Width | 1.6mm |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Peak Forward Current | 500mA |
Power Dissipation Ptot Max | 500mW |
Reverse Recovery Time trr Typ | 4ns |
Reverse Voltage Vr Max | 75V |
SMD Marking | CATHODE BAND |
Tape Width | 8mm |
Termination Type | Surface Mount Device |
Weight | 0.00012kg |
Where can I find additional details, specifications and documents for a LL4148 L1?
Additional datasheets, footprints and schematics for LL4148 L1 are listed on our Part Details page. You can also find images and similar parts to LL4148 L1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LL4148 L1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LL4148 L1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LL4148 L1 fall under?
The LL4148 L1 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to LL4148 L1 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LL4148 L1 you can contact the distributor directly for product support, shipping queries etc.
Is the LL4148 L1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LL4148 L1 have stock available?
There is no stock from authorised distributors for LL4148 L1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LL4148 L1 often in real-time on the comparison pages.
What if I can't find stock of LL4148 L1?
You can fill out our help required form which you can use to request a quote for LL4148 L1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.