Status: | Unknown |
---|---|
Series: | LL400 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.4V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | MELF |
No. of Pins | 2Pins, 2 Pin |
Product Range | LL400 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Current Ir Max | 5µA |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
External Diameter | 2.7mm |
External Length / Height | 5.2mm |
Forward Voltage | 1.1V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 1.1W |
RMS Current If | 10A |
RMS Input Voltage | 700V |
Reverse Leakage Current Max | 5µA |
Reverse Voltage Vr Max | 1kV |
Termination Type | Surface Mount Device |
Uni / Bi Directional Polarity | Unidirectional |
Diode, Standard, 1A, 1000V, Smd | Newark Electronics |
DIODE, STANDARD, 1A, 1000V, SMD | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 25A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-213AA |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Forward Surge Current Ifsm Max | 25A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LL4007G?
Additional datasheets, footprints and schematics for LL4007G are listed on our Part Details page. You can also find images and similar parts to LL4007G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LL4007G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LL4007G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LL4007G fall under?
The LL4007G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to LL4007G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LL4007G you can contact the distributor directly for product support, shipping queries etc.
Is the LL4007G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LL4007G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LL4007G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LL4007G often in real-time on the comparison pages.
What if I can't find stock of LL4007G?
You can fill out our help required form which you can use to request a quote for LL4007G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.