Status: | Unknown |
---|---|
Series: | LL400 Series |
RoHS: | Unknown |
No distributors results available
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 470mV |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | MELF |
No. of Pins | 2Pins, 2 Pin |
Product Range | LL400 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ifsm | 30A |
Diode Type | Standard Recovery |
External Diameter | 2.7mm |
External Length / Height | 5.2mm |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Junction to Case Thermal Resistance A | 50°C/W |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LL4006G?
Additional datasheets, footprints and schematics for LL4006G are listed on our Part Details page. You can also find images and similar parts to LL4006G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LL4006G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LL4006G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LL4006G fall under?
The LL4006G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to LL4006G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LL4006G you can contact the distributor directly for product support, shipping queries etc.
Is the LL4006G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LL4006G have stock available?
There is no stock from authorised distributors for LL4006G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LL4006G often in real-time on the comparison pages.
What if I can't find stock of LL4006G?
You can fill out our help required form which you can use to request a quote for LL4006G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.