LL4005G Semiconductors - Discretes by Taiwan Semiconductor

DIODE STANDARD 1A 600V

Status: Unknown
Series: LL400 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 1A
Diode Configuration Single
Forward Voltage VF Max 1.1V
Reverse Recovery Time trr Max -
Forward Surge Current Ifsm Max 30A
Operating Temperature Max 150°C
Diode Case Style MELF
No. of Pins 2Pins, 2 Pin
Product Range LL400 Series
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Current Ifsm 30A
Diode Type Standard Recovery
External Diameter 2.7mm
External Length / Height 5.2mm
Junction Temperature Tj Max 150°C
Junction Temperature Tj Min -65°C
Junction to Case Thermal Resistance A 50°C/W
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +150°C
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LL4005G?

Additional datasheets, footprints and schematics for LL4005G are listed on our Part Details page. You can also find images and similar parts to LL4005G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LL4005G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LL4005G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LL4005G fall under?

The LL4005G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to LL4005G when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LL4005G you can contact the distributor directly for product support, shipping queries etc.

Is the LL4005G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LL4005G have stock available?

There is no stock from authorised distributors for LL4005G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LL4005G often in real-time on the comparison pages.

What if I can't find stock of LL4005G?

You can fill out our help required form which you can use to request a quote for LL4005G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay