Status: | Unknown |
---|---|
Series: | LJSL Series |
RoHS: | Unknown |
Marker Type | Self Laminating |
---|---|
Legend | Blank (No Legend) |
Marker Dimensions | 22.9mm x 55mm |
Marker Material | PET (Polyester) |
Legend Colour | - |
Marker Colour | White |
Product Range | LJSL Series |
SVHC | No SVHC (15-Jan-2018) |
LASER/INK JET, SELF-LAM LABEL, | TTI Europe |
Laser/Ink Jet Self-Laminating Label, A4 Sheet, 0.90" X 2.17", Polyester, White Rohs Compliant: Yes |Panduit LJSL10-Y3-1 | Newark Electronics |
WHITE PRINT-ON AREA, POLYESTER LABEL FOR 8 - 4 AWG WIRE. | Avnet America |
WIRE MARKER, PET, 22.9MM X 55MM, WHITE | element14 |
Wire Labels & Markers SELF LAM LBL ADH POLY .9X2.17 CL/WH | Sager |
Where can I find additional details, specifications and documents for a LJSL10-Y3-1?
Additional datasheets, footprints and schematics for LJSL10-Y3-1 are listed on our Part Details page. You can also find images and similar parts to LJSL10-Y3-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LJSL10-Y3-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LJSL10-Y3-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LJSL10-Y3-1 fall under?
The LJSL10-Y3-1 is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to LJSL10-Y3-1 when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LJSL10-Y3-1 you can contact the distributor directly for product support, shipping queries etc.
Is the LJSL10-Y3-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LJSL10-Y3-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for LJSL10-Y3-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LJSL10-Y3-1 often in real-time on the comparison pages.
What if I can't find stock of LJSL10-Y3-1?
You can fill out our help required form which you can use to request a quote for LJSL10-Y3-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.