Status: | Unknown |
---|---|
Series: | JRS2 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 110VAC |
Contact Current | 10A |
Product Range | JRS2 Series |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 250VAC |
Relay Terminals | Quick Connect |
Depth | 75mm |
Alternating Relay 11-Pin Plug-In SPDT 10A 110 | Rapid Electronics |
Altrntng Rly, 11-Pin, 110Vac Rohs Compliant: No |Crouzet LJRS2110A | Newark Electronics |
Relay, SPDT, 10 A, 110 VAC at 50/60 Hz, Duplex Alternating, 2200 VA, 80 W (Max.) | Crouzet LJRS2110A | RS Americas |
RELAY, DPDT, 250VAC, 10A | element14 |
Where can I find additional details, specifications and documents for a LJRS2110A?
Additional datasheets, footprints and schematics for LJRS2110A are listed on our Part Details page. You can also find images and similar parts to LJRS2110A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LJRS2110A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LJRS2110A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LJRS2110A fall under?
The LJRS2110A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to LJRS2110A when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LJRS2110A you can contact the distributor directly for product support, shipping queries etc.
Is the LJRS2110A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LJRS2110A have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and element14 have stock available or on a lead time for LJRS2110A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LJRS2110A often in real-time on the comparison pages.
What if I can't find stock of LJRS2110A?
You can fill out our help required form which you can use to request a quote for LJRS2110A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.