Status: | Unknown |
---|---|
Series: | JR2 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 110VAC |
Contact Current | 10A |
Product Range | JR2 Series |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 250VAC |
Relay Terminals | Quick Connect |
Control Relay, DPDT, 10A, 110VAC, 11-Pin Octal, Alternating, JR Series | Crouzet LJR2110A | RS Americas |
Relay, Dpdt, 250Vac, 10A | Newark Electronics |
RELAY, DPDT, 250VAC, 10A | element14 |
Where can I find additional details, specifications and documents for a LJR2110A?
Additional datasheets, footprints and schematics for LJR2110A are listed on our Part Details page. You can also find images and similar parts to LJR2110A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LJR2110A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LJR2110A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LJR2110A fall under?
The LJR2110A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to LJR2110A when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LJR2110A you can contact the distributor directly for product support, shipping queries etc.
Is the LJR2110A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LJR2110A have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for LJR2110A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LJR2110A often in real-time on the comparison pages.
What if I can't find stock of LJR2110A?
You can fill out our help required form which you can use to request a quote for LJR2110A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.