Modular Connector Type | Connection Box |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 4 Contacts |
LAN Category | Cat5e |
IP Rating | - |
Connector Mounting | - |
Connector Orientation | - |
Shielding | - |
Magnetics | - |
LEDs | - |
Light Pipes | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | BT Plug / BT Socket |
Contact Termination Type | Screw |
Gender | Receptacle |
No. of Contacts | 4Contacts |
No. of Ports | 1Ports |
No. of Positions | 1Ways |
Master Line Socket, N/W Termination Unit | Newark Electronics |
MASTER LINE SOCKET, N/W TERMINATION UNIT | element14 |
Where can I find additional details, specifications and documents for a LJNTE5A?
Additional datasheets, footprints and schematics for LJNTE5A are listed on our Part Details page. You can also find images and similar parts to LJNTE5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LJNTE5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LJNTE5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LJNTE5A fall under?
The LJNTE5A is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to LJNTE5A when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LJNTE5A you can contact the distributor directly for product support, shipping queries etc.
Is the LJNTE5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LJNTE5A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LJNTE5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LJNTE5A often in real-time on the comparison pages.
What if I can't find stock of LJNTE5A?
You can fill out our help required form which you can use to request a quote for LJNTE5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.