Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
BATTERY VOLTAGE | 3V |
---|---|
BATTERY SIZE CODE | 2/3A |
BATTERY TECHNOLOGY | LITHIUM MANGANESE DIOXIDE |
BATTERY CAPACITY | 1.3AH |
BATTERY TERMINALS | RAISED POSITIVE AND FLAT NEGATIVE |
EXTERNAL DIAMETER | 17.78MM |
Where can I find additional details, specifications and documents for a LITH-8DURACELLX10?
Additional datasheets, footprints and schematics for LITH-8DURACELLX10 are listed on our Part Details page. You can also find images and similar parts to LITH-8DURACELLX10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LITH-8DURACELLX10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LITH-8DURACELLX10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LITH-8DURACELLX10 fall under?
The LITH-8DURACELLX10 is listed under Batteries & Chargers > More Batteries & Chargers.
Can I view similar or alternative parts?
You can view similar parts to LITH-8DURACELLX10 when available in the More Batteries & Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LITH-8DURACELLX10 you can contact the distributor directly for product support, shipping queries etc.
Is the LITH-8DURACELLX10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LITH-8DURACELLX10 have stock available?
There is no stock from authorised distributors for LITH-8DURACELLX10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LITH-8DURACELLX10 often in real-time on the comparison pages.
What if I can't find stock of LITH-8DURACELLX10?
You can fill out our help required form which you can use to request a quote for LITH-8DURACELLX10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.