Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.34
|
No stock
|
Buy Now | |
element14
from US$9.08
|
7,715
in stock
|
Buy Now | |
Farnell
from US$9.49
|
7,714
in stock
|
Buy Now | |
Future Electronics
from US$7.13
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$9.08
|
79
in stock
|
Buy Now | |
Avnet America
from US$8.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
MEMS Sensor Output | Digital |
---|---|
Measurement Axis | X Y Z |
Acceleration Range | ± 2.5g |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LGA |
No. of Pins | 16Pins |
Sensitivity Typ | 0.076mg/digit |
Sensitivity Min | - |
Sensitivity Max | - |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
MEMS MOTION SENSOR, DIGITAL, CCLGA-16 | element14 |
LIS3DHH Series 3.6 V 3 Axis â–’2.5g Digital Output Accelerometer - LGA-16 | Future Electronics |
Mems Motion Sensor, Digital, Cclga-16 | Newark Electronics |
3-axis accelerometer, ultra high resolut | RS |
Accelerometer Triple ±2.5g 1.71V To 3.6V 16-Pin LGA T/R | Avnet America |
Accelerometer Triple �2.5g 1.71V To 3.6V 16-Pin LGA T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a LIS3DHHTR?
Additional datasheets, footprints and schematics for LIS3DHHTR are listed on our Part Details page. You can also find images and similar parts to LIS3DHHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LIS3DHHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LIS3DHHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LIS3DHHTR fall under?
The LIS3DHHTR is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LIS3DHHTR when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LIS3DHHTR you can contact the distributor directly for product support, shipping queries etc.
Is the LIS3DHHTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LIS3DHHTR have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and RS have stock available or on a lead time for LIS3DHHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LIS3DHHTR often in real-time on the comparison pages.
What if I can't find stock of LIS3DHHTR?
You can fill out our help required form which you can use to request a quote for LIS3DHHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.