Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MEMS Sensor Output | Digital |
---|---|
Measurement Axis | X Y Z |
Acceleration Range | ± 2g ± 8g |
Supply Voltage Min | 2.16V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LGA |
No. of Pins | 14Pins |
Sensitivity Typ | 18mg/digit 72mg/digit |
Sensitivity Min | 16.2mg/digit 64.8mg/digit |
Sensitivity Max | 19.8mg/digit 79.2mg/digit |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
IC Interface Type | I2C SPI |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 0.3mA |
Supply Voltage Range | 2.16V to 3.6V |
Termination Type | Surface Mount Device |
IC, ACCELEROMETER, 3 AXIS, 14LGA | element14 |
Motion Mems |Stmicroelectronics LIS302DL | Newark Electronics |
Where can I find additional details, specifications and documents for a LIS302DL?
Additional datasheets, footprints and schematics for LIS302DL are listed on our Part Details page. You can also find images and similar parts to LIS302DL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LIS302DL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LIS302DL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LIS302DL fall under?
The LIS302DL is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LIS302DL when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LIS302DL you can contact the distributor directly for product support, shipping queries etc.
Is the LIS302DL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LIS302DL have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LIS302DL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LIS302DL often in real-time on the comparison pages.
What if I can't find stock of LIS302DL?
You can fill out our help required form which you can use to request a quote for LIS302DL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.