Status: | Active |
---|---|
Series: | LIS2DW12 |
RoHS: | Compliant |
Prices starting from US$0.41
Ultra-low power consumption: 50 nA in power-down mode, below 1 µA in active low-power mode |
Very low noise: down to 1.3 mg RMS in low-power mode |
Multiple operating modes with multiple bandwidths |
Android stationary detection, motion detection |
Supply voltage, 1.62 V to 3.6 V |
Independent IO supply |
±2g/±4g/±8g/±16g full scale |
High-speed I²C/SPI digital output interface |
Single data conversion on demand |
16-bit data output |
Embedded temperature sensor |
Self-test |
32-level FIFO |
10000 g high shock survivability |
ECOPACK, RoHS and “Green” compliant |
Product Specifications |
---|
DS11811 MEMS digital output motion sensor: high-performance ultra-low-power 3-axis "femto" accelerometer |
Application Notes |
---|
AN5038 LIS2DW12: always-on 3D accelerometer |
Technical Notes & Articles |
---|
TN0018 Surface mounting guidelines for MEMS sensors in an LGA package |
LIS2DW12 Series 3 Axis ▒2/▒4/▒8/▒16g 3-Axis Femto" Accelerometer - LGA-12" | Future Electronics |
Mems Accelerometer, 2G/4G/8G/16G, Lga-12 | Newark Electronics |
LGA 12/I°/MEMS DIGITAL O/P MOTION SENSOR | element14 |
Accelerometer Triple ±2g/±4g/±8g/±16g 1.62V to 3.6V 0.244mg/digit/0.488mg/digit/0.976mg/digit/1.952mg/digit 12-Pin LGA T/R | Avnet America |
Accelerometer 3-axis ±16g | Schukat Electronic |
3-axis MEMS accelerometer, ultra low pow | RS |
Where can I find additional details, specifications and documents for a LIS2DW12TR?
Additional datasheets, footprints and schematics for LIS2DW12TR are listed on our Part Details page. You can also find images and similar parts to LIS2DW12TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LIS2DW12TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LIS2DW12TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LIS2DW12TR fall under?
The LIS2DW12TR is listed under MEMS and Sensors > Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to LIS2DW12TR when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LIS2DW12TR you can contact the distributor directly for product support, shipping queries etc.
Is the LIS2DW12TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LIS2DW12TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for LIS2DW12TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LIS2DW12TR often in real-time on the comparison pages.
What if I can't find stock of LIS2DW12TR?
You can fill out our help required form which you can use to request a quote for LIS2DW12TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.