Status: | Active |
---|---|
Series: | LIS2DTW12 |
RoHS: | Compliant |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.76
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
56,707
in stock
|
Buy Now | |
element14
from US$2.08
|
56,707
in stock
|
Buy Now | |
Farnell
from US$2.01
|
56,707
in stock
|
Buy Now | |
Future Electronics
from US$1.61
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$1.07
|
40,000
in stock
|
Buy Now | |
Schukat Electronic
from US$1.05
|
10,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra-low power consumption: 50 nA in power-down mode, below 1 µA in active low-power mode |
Very low noise: down to 1.3 mg RMS in low-power mode |
0.8 °C (typ. accuracy) embedded temperature sensor |
Multiple operating modes with multiple bandwidths |
Android stationary detection, motion detection |
Supply voltage, 1.62 V to 3.6 V |
Independent IO supply |
±2g/±4g/±8g/±16g full scale |
High-speed I²C/SPI digital output interface |
Single data conversion on demand |
16-bit accelerometer data output |
12-bit temperature data output |
Self-test |
32-level FIFO |
10000 g high shock survivability |
ECOPACK, RoHS and “Green” compliant |
Product Specifications |
---|
DS12825 MEMS digital output dual motion and temperature sensor |
Technical Notes & Articles |
---|
TN0018 Surface mounting guidelines for MEMS sensors in an LGA package |
Mems Module, Tri-Axis Accelerometer | Newark Electronics |
MEMS MODULE, TRI-AXIS ACCELEROMETER | element14 |
LIS2DTW12 Series 3.6 V MEMS Digital Output Dual Motion and Temperature Sensor | Future Electronics |
Motion and Temperature Sensor MEMS Digital Output Dual 1.62V to 3.6V 12-Pin LGA | Avnet America |
Accelerometer 3-axis ±16g | Schukat Electronic |
LIS2DTW12TR, Accelerometer Sensors | RS |
Where can I find additional details, specifications and documents for a LIS2DTW12TR?
Additional datasheets, footprints and schematics for LIS2DTW12TR are listed on our Part Details page. You can also find images and similar parts to LIS2DTW12TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LIS2DTW12TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LIS2DTW12TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LIS2DTW12TR fall under?
The LIS2DTW12TR is listed under MEMS and Sensors > Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to LIS2DTW12TR when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LIS2DTW12TR you can contact the distributor directly for product support, shipping queries etc.
Is the LIS2DTW12TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LIS2DTW12TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for LIS2DTW12TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LIS2DTW12TR often in real-time on the comparison pages.
What if I can't find stock of LIS2DTW12TR?
You can fill out our help required form which you can use to request a quote for LIS2DTW12TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.