Status: | Active |
---|---|
Series: | LIS2DS12 |
RoHS: | Compliant |
Prices starting from US$0.75
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.21 |
No stock
|
Buy Now | |
Schukat Electronic | US$0.75 |
8,000
|
Buy Now | |
Future Electronics | US$0.82 |
7,630
|
Buy Now | |
Newark Electronics | US$1.46 |
7,404
|
Buy Now | |
element14 | US$1.18 |
7,404
|
Buy Now | |
Farnell | US$1.17 |
7,404
|
Buy Now | |
Avnet America | US$1.03 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Supply voltage, 1.62 V to 1.98 V |
Independent IOs supply (1.8 V) and supply voltage compatible |
Ultra-low power consumption |
±2g/±4g/±8g/±16g full scale |
High-speed I2C/SPI digital output interface |
Low noise |
16-bit data output |
Embedded temperature sensor |
Self-test |
256-level FIFO |
10000 g high shock survivability |
ECOPACK®, RoHS and “Green” compliant |
Product Specifications |
---|
DS10994 MEMS digital output motion sensor: ultra-low-power, high-performance 3-axis "pico" accelerometer |
Application Notes |
---|
AN4748 LIS2DS12: always-on 3D accelerometer |
Technical Notes & Articles |
---|
TN0018 Surface mounting guidelines for MEMS sensors in an LGA package |
Accelerometer 3-axis ±16g | Schukat Electronic |
LIS2DS12 Series 1.98 V Highperformance Three-Axis Linear Accelerometer -LGA-12 | Future Electronics |
Mems Accelerometer, 2G/4G/8G/16G, Vflga | Newark Electronics |
MEMS ACCELEROMETER, 2G/4G/8G/16G, VFLGA | element14 |
3-Axis Accelerometer 2-16g I2C/SPI LGA12 | RS |
Accelerometer Triple ±2g/±4g/±8g/±16g 1.62V to 1.98V 0.061mg/digit to 0.488mg/digit 12-Pin LGA T/R | Avnet America |
Accelerometer Triple �2g/�4g/�8g/�16g 1.62V to 1.98V 0.061mg/digit to 0.488mg/digit 12-Pin LGA T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a LIS2DS12TR?
Additional datasheets, footprints and schematics for LIS2DS12TR are listed on our Part Details page. You can also find images and similar parts to LIS2DS12TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LIS2DS12TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LIS2DS12TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LIS2DS12TR fall under?
The LIS2DS12TR is listed under MEMS and Sensors > Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to LIS2DS12TR when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LIS2DS12TR you can contact the distributor directly for product support, shipping queries etc.
Is the LIS2DS12TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LIS2DS12TR have stock available?
Authorised distributors including Schukat Electronic, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for LIS2DS12TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LIS2DS12TR often in real-time on the comparison pages.
What if I can't find stock of LIS2DS12TR?
You can fill out our help required form which you can use to request a quote for LIS2DS12TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.