Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Supply voltage, 1.62 V to 1.98 V |
Independent IOs supply (1.8 V) and supply voltage compatible |
Ultra-low power consumption |
±2g/±4g/±8g/±16g full scale |
High-speed I2C/SPI digital output interface |
Low noise |
16-bit data output |
Embedded temperature sensor |
Self-test |
256-level FIFO |
10000 g high shock survivability |
ECOPACK®, RoHS and “Green” compliant |
Product Specifications |
---|
DS10994 MEMS digital output motion sensor: ultra-low-power, high-performance 3-axis "pico" accelerometer |
Application Notes |
---|
AN4748 LIS2DS12: always-on 3D accelerometer |
Technical Notes & Articles |
---|
TN0018 Surface mounting guidelines for MEMS sensors in an LGA package |
Mems Accelerometers, 2G/4G/8G/16G | Newark Electronics |
ACCELEROMETER, DIGITAL O/P, LGA-12 | element14 |
Accelerometer Triple ?2g/?4g/?8g/?16g 1.62V to 1.98V 12-Pin LGA Tray | Avnet Asia |
Accelerometer Triple �2g/�4g/�8g/�16g 1.62V to 1.98V 12-Pin LGA Tray | Avnet Silica |
Where can I find additional details, specifications and documents for a LIS2DS12?
Additional datasheets, footprints and schematics for LIS2DS12 are listed on our Part Details page. You can also find images and similar parts to LIS2DS12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LIS2DS12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LIS2DS12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LIS2DS12 fall under?
The LIS2DS12 is listed under MEMS and Sensors > Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to LIS2DS12 when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LIS2DS12 you can contact the distributor directly for product support, shipping queries etc.
Is the LIS2DS12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LIS2DS12 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Asia and Avnet Silica have stock available or on a lead time for LIS2DS12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LIS2DS12 often in real-time on the comparison pages.
What if I can't find stock of LIS2DS12?
You can fill out our help required form which you can use to request a quote for LIS2DS12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.