Status: | Active |
---|---|
Series: | LIS2DE12 |
RoHS: | Compliant |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.05
|
23,110
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
176,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
112,000
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
112,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.51
|
8,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
72,000
in stock
|
Buy Now | |
Avnet Silica
-
|
72,000
in stock
|
Buy Now | |
Farnell
from US$0.70
|
-
|
Buy Now |
Wide supply voltage, 1.71 V to 3.6 V |
Independent IO supply (1.8 V) and supply voltage compatible |
Ultra-low power consumption down to 2 μA |
±2g/±4g/±8g/±16g selectable full scales |
I2C/SPI digital output interface |
8-bit data output |
2 independent programmable interrupt generators for free-fall and motion detection |
6D/4D orientation detection |
“Sleep-to-wake” and “return-to-sleep” functions |
Free-fall detection |
Motion detection |
Embedded temperature sensor |
Embedded FIFO |
ECOPACK®, RoHS and “Green” compliant |
Product Specifications |
---|
DS10793 MEMS digital output motion sensor: ultra-low-power high-performance 3-axis "femto" accelerometer |
Technical Notes & Articles |
---|
TN0018 Surface mounting guidelines for MEMS sensors in an LGA package |
Flyers |
---|
3-axis digital accelerometers for smarter, easier-to-use and energy-efficient portable devices |
LIS2DE12 Series 3.6 V 6 uA MEMS Digital Output Dual Temperature Sensor - LGA-12 | Future Electronics |
Consumer Mems |Stmicroelectronics LIS2DE12TR | Newark Electronics |
Accelerometer Triple ±2g/±4g/±8g/±16g 1.71V to 3.6V 12-Pin LGA T/R | Avnet America |
LIS2DE12TR, Accelerometer Sensors | RS |
Accelerometer 3-axis ±16g | Schukat Electronic |
Accelerometer Triple �2g/�4g/�8g/�16g 1.71V to 3.6V 12-Pin LGA T/R | EBV Elektronik |
MEMS ACCELEROMETER, DIGITAL O/P, LGA-12 | Farnell |
Where can I find additional details, specifications and documents for a LIS2DE12TR?
Additional datasheets, footprints and schematics for LIS2DE12TR are listed on our Part Details page. You can also find images and similar parts to LIS2DE12TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LIS2DE12TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LIS2DE12TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LIS2DE12TR fall under?
The LIS2DE12TR is listed under MEMS and Sensors > Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to LIS2DE12TR when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LIS2DE12TR you can contact the distributor directly for product support, shipping queries etc.
Is the LIS2DE12TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LIS2DE12TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS and Schukat Electronic have stock available or on a lead time for LIS2DE12TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LIS2DE12TR often in real-time on the comparison pages.
What if I can't find stock of LIS2DE12TR?
You can fill out our help required form which you can use to request a quote for LIS2DE12TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.