Status: | Active |
---|---|
Series: | LIS25BA |
RoHS: | Compliant |
±3.85 g full scale |
TDM slave interface |
Low noise |
Signal bandwidth 2400 Hz |
High, flat bandwidth |
16-bit data output |
20000 g high shock survivability |
Lead-free, ECOPACK, RoHS and “Green” compliant |
Product Specifications |
---|
DS12454 MEMS digital output motion sensor: low-noise, high-bandwidth 3-axis accelerometer with TDM interface |
Application Notes |
---|
AN5169 LIS25BA: low-noise, high-bandwidth 3-axis digital output accelerometer with TDM interface |
Technical Notes & Articles |
---|
TN0018 Surface mounting guidelines for MEMS sensors in an LGA package |
LIS25BA: 1.99 V Low-Noise High-Bandwidth Three-Axis Digital Accelerometer-LGA-14 | Future Electronics |
Mems Accelerometer, X/Y/Z, Lga-14 | Newark Electronics |
MEMS ACCELEROMETER, 3.85G | element14 |
Accelerometer Triple 3.85g 1.71V to 1.99V 0.112mg/LSB to 0.132mg/LSB 14-Pin LGA T/R | Avnet America |
Where can I find additional details, specifications and documents for a LIS25BATR?
Additional datasheets, footprints and schematics for LIS25BATR are listed on our Part Details page. You can also find images and similar parts to LIS25BATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LIS25BATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LIS25BATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LIS25BATR fall under?
The LIS25BATR is listed under MEMS and Sensors > Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to LIS25BATR when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LIS25BATR you can contact the distributor directly for product support, shipping queries etc.
Is the LIS25BATR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LIS25BATR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for LIS25BATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LIS25BATR often in real-time on the comparison pages.
What if I can't find stock of LIS25BATR?
You can fill out our help required form which you can use to request a quote for LIS25BATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.