Status: | Unknown |
---|---|
Series: | LISCA Series |
RoHS: | Unknown |
Connector Type A | 7/16 DIN Straight Plug |
---|---|
Connector Type B | 7/16 DIN Straight Plug |
Coaxial Cable Type | SUCOFEED-1/2-HF |
Impedance | 50ohm |
Cable Length - Imperial | 3.3ft |
Cable Length - Metric | 1m |
Jacket Colour | Black |
Product Range | LISCA Series |
SVHC | No SVHC (17-Dec-2015) |
Rf Coaxial, 7/16 Din Plug, Blk, 1M | Newark Electronics |
RF COAXIAL, 7/16 DIN PLUG, BLK, 1M | element14 |
Where can I find additional details, specifications and documents for a LIS-C9-11716-11716-01000-51?
Additional datasheets, footprints and schematics for LIS-C9-11716-11716-01000-51 are listed on our Part Details page. You can also find images and similar parts to LIS-C9-11716-11716-01000-51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LIS-C9-11716-11716-01000-51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LIS-C9-11716-11716-01000-51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LIS-C9-11716-11716-01000-51 fall under?
The LIS-C9-11716-11716-01000-51 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to LIS-C9-11716-11716-01000-51 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LIS-C9-11716-11716-01000-51 you can contact the distributor directly for product support, shipping queries etc.
Is the LIS-C9-11716-11716-01000-51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LIS-C9-11716-11716-01000-51 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LIS-C9-11716-11716-01000-51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LIS-C9-11716-11716-01000-51 often in real-time on the comparison pages.
What if I can't find stock of LIS-C9-11716-11716-01000-51?
You can fill out our help required form which you can use to request a quote for LIS-C9-11716-11716-01000-51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.