Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
Time Min | 10s |
Time Max | 0.1s |
Panel Cutout Height | - |
Panel Cutout Width | - |
Product Range | - |
No. of Pins | 11Pins |
Relay, Cntrl, 3 VA, 110 VDC, SPDT, LED, -10 to 60 deg.C, 200 g, IR.T Series | Crouzet LIRT110A | RS Americas |
Electronic Timer | Newark Electronics |
Relay, Current Sensing w/o Transformer | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Where can I find additional details, specifications and documents for a LIRT110A?
Additional datasheets, footprints and schematics for LIRT110A are listed on our Part Details page. You can also find images and similar parts to LIRT110A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LIRT110A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LIRT110A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LIRT110A fall under?
The LIRT110A is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to LIRT110A when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LIRT110A you can contact the distributor directly for product support, shipping queries etc.
Is the LIRT110A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LIRT110A have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for LIRT110A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LIRT110A often in real-time on the comparison pages.
What if I can't find stock of LIRT110A?
You can fill out our help required form which you can use to request a quote for LIRT110A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.