Status: | Unknown |
---|---|
Series: | 5mm Infrared LED |
RoHS: | Unknown |
Viewing Angle | 16° |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Forward Current If(AV) | 20mA |
Forward Voltage VF Max | 1.4V |
Rise Time | 600ns |
Fall Time tf | 600ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 5mm Infrared LED |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Peak Wavelength | 940nm |
---|---|
Angle of Half Intensity | 16° |
Diode Case Style | T-1 3/4 (5mm) |
Radiant Intensity (Ie) | 14mW/Sr |
Rise Time | 600ns |
Fall Time tf | 600ns |
Forward Current If(AV) | 20mA |
RoHS Compliant | Yes |
Ir Emitter, 940Nm, 14Mw/Sr, T-1 | Newark Electronics |
INFRARED EMITTER, 940NM, T-1 3/4 | element14 |
Where can I find additional details, specifications and documents for a LIR053?
Additional datasheets, footprints and schematics for LIR053 are listed on our Part Details page. You can also find images and similar parts to LIR053 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LIR053 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LIR053 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LIR053 fall under?
The LIR053 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to LIR053 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LIR053 you can contact the distributor directly for product support, shipping queries etc.
Is the LIR053 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LIR053 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LIR053.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LIR053 often in real-time on the comparison pages.
What if I can't find stock of LIR053?
You can fill out our help required form which you can use to request a quote for LIR053 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.