LIN-21HAW1 Sensors & Transducers by ZF Electronics

POSITION SENSOR HALL EFFECT 1O/P 5VDC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$35.98


Distributor Starting From Stock
Logo for RS Americas RS Americas US$43.40
-
Buy Now
Logo for Sager Sager US$35.98
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage DC Min 4.5V
Supply Voltage DC Max 5.5V
Sensor Terminals Wire Leads
Sensor Housing -
Output Configuration Analogue
Output Voltage Min 500mV
Switching Speed -

Alternative Descriptions

Linear Position Magnetic Sensor Analog Dual/Zf Electronics Rohs Compliant: Yes |Zf LIN-21HAW1 | Newark Electronics
Sensor | RS Americas
Industrial Hall Effect / Magnetic Sensors | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LIN-21HAW1?

Additional datasheets, footprints and schematics for LIN-21HAW1 are listed on our Part Details page. You can also find images and similar parts to LIN-21HAW1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LIN-21HAW1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LIN-21HAW1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LIN-21HAW1 fall under?

The LIN-21HAW1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to LIN-21HAW1 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LIN-21HAW1 you can contact the distributor directly for product support, shipping queries etc.

Is the LIN-21HAW1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LIN-21HAW1 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for LIN-21HAW1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LIN-21HAW1 often in real-time on the comparison pages.

What if I can't find stock of LIN-21HAW1?

You can fill out our help required form which you can use to request a quote for LIN-21HAW1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay