Status: | Unknown |
---|---|
Series: | LUXEON Z UV Series |
RoHS: | Unknown |
Product Range | LUXEON Z UV Series |
---|---|
LED Colour | Violet |
Wavelength Typ | 410nm |
Viewing Angle | 125° |
Luminous Flux @ Test | - |
Forward Current If Max | 1A |
Forward Current @ Test | 500mA |
Forward Voltage @ Test | 3V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Power @ Test | 1.5W |
LED, HB, VIOLET, 410NM, SMD | Farnell |
Where can I find additional details, specifications and documents for a LHUV-0410-0600?
Additional datasheets, footprints and schematics for LHUV-0410-0600 are listed on our Part Details page. You can also find images and similar parts to LHUV-0410-0600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LHUV-0410-0600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LHUV-0410-0600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LHUV-0410-0600 fall under?
The LHUV-0410-0600 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to LHUV-0410-0600 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LHUV-0410-0600 you can contact the distributor directly for product support, shipping queries etc.
Is the LHUV-0410-0600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LHUV-0410-0600 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LHUV-0410-0600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LHUV-0410-0600 often in real-time on the comparison pages.
What if I can't find stock of LHUV-0410-0600?
You can fill out our help required form which you can use to request a quote for LHUV-0410-0600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.