Status: | Unknown |
---|---|
Series: | LHS Series |
RoHS: | Unknown |
Balance / Scale Type | Hanging Scale |
---|---|
Load Weight Max | 1500kg |
Resolution (g) | 0.2kg |
Product Range | LHS Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LHS 1500?
Additional datasheets, footprints and schematics for LHS 1500 are listed on our Part Details page. You can also find images and similar parts to LHS 1500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LHS 1500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LHS 1500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LHS 1500 fall under?
The LHS 1500 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to LHS 1500 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LHS 1500 you can contact the distributor directly for product support, shipping queries etc.
Is the LHS 1500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LHS 1500 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for LHS 1500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LHS 1500 often in real-time on the comparison pages.
What if I can't find stock of LHS 1500?
You can fill out our help required form which you can use to request a quote for LHS 1500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.