Status: | Unknown |
---|---|
Series: | LH1525AT, LH1525AAB, LH1525AABTR |
RoHS: | Compliant |
Prices starting from US$1.75
Extremely low operating current |
High speed operation |
Isolation test voltage 5300 VRMS |
Applications |
---|
General telecom switching |
Battery powered switch applications |
Industrial controls |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate 112777 |
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
Datasheet |
---|
LH1525AT, LH1525AAB, LH1525AABTR |
General Information |
---|
General Information |
Markings |
---|
Part Number Coding |
Packaging Information |
---|
Packaging and Shipping |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Mosfet Relay, Spst-No, 0.125A, 400V, Smd Rohs Compliant: Yes |Vishay LH1525AABTR | Newark Electronics |
MOSFET RELAY, SPST-NO, 0.125A, 400V, SMD | element14 |
LH1525 Series SPST 0 ~ 400 V 250 mA 36 O SMT Solid State Relay - SDIP-6 | Future Electronics |
Relay SSR 50mA 1.4V DC-IN 0.25A 400V AC/DC-OUT 6-Pin PDIP SMD T/R | Avnet America |
SOLID STATE RLY 6PIN 1 FORM | TTI Europe |
Where can I find additional details, specifications and documents for a LH1525AABTR?
Additional datasheets, footprints and schematics for LH1525AABTR are listed on our Part Details page. You can also find images and similar parts to LH1525AABTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LH1525AABTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LH1525AABTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LH1525AABTR fall under?
The LH1525AABTR is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to LH1525AABTR when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LH1525AABTR you can contact the distributor directly for product support, shipping queries etc.
Is the LH1525AABTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for LH1525AABTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for LH1525AABTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LH1525AABTR often in real-time on the comparison pages.
What if I can't find stock of LH1525AABTR?
You can fill out our help required form which you can use to request a quote for LH1525AABTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.