Status: | Unknown |
---|---|
Series: | LH1525AT, LH1525AAB, LH1525AABTR |
RoHS: | Compliant |
Extremely low operating current |
High speed operation |
Isolation test voltage 5300 VRMS |
Applications |
---|
General telecom switching |
Battery powered switch applications |
Industrial controls |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate 112777 |
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
Datasheet |
---|
LH1525AT, LH1525AAB, LH1525AABTR |
General Information |
---|
General Information |
Markings |
---|
Part Number Coding |
Packaging Information |
---|
Packaging and Shipping |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
SMD-6 SSR 1 FORM A -e3 | RS |
SOLID STATE RLY 6PIN 1 FORM | TTI Europe |
SSR, SPST-NO, 0.125A | element14 |
Relay SSR 50mA 1.4V DC-IN 0.25A 400V AC/DC-OUT 6-Pin PDIP SMD Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a LH1525AAB?
Additional datasheets, footprints and schematics for LH1525AAB are listed on our Part Details page. You can also find images and similar parts to LH1525AAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LH1525AAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LH1525AAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LH1525AAB fall under?
The LH1525AAB is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to LH1525AAB when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LH1525AAB you can contact the distributor directly for product support, shipping queries etc.
Is the LH1525AAB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for LH1525AAB have stock available?
Authorised distributors including RS, TTI Europe, element14, Farnell and EBV Elektronik have stock available or on a lead time for LH1525AAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LH1525AAB often in real-time on the comparison pages.
What if I can't find stock of LH1525AAB?
You can fill out our help required form which you can use to request a quote for LH1525AAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.