Status: | Unknown |
---|---|
Series: | LH1505AB, LH1505AAC, LH1505AACTR |
RoHS: | Compliant |
Two independent relays |
Current limit protection |
Isolation test voltage 5300 VRMS |
Applications |
---|
General telecom switching |
Security equipment |
Instrumentation |
Application Notes |
---|
Application Note 09 |
Application Note 69 |
Application Note 66 |
Application Note 58 |
Application Note 59 |
Application Note 61 |
Application Note 56 |
Application Note 57 |
Application Note 67 |
Datasheet |
---|
LH1505AB, LH1505AAC, LH1505AACTR |
General Information |
---|
General Information |
Markings |
---|
Part Number Coding |
Pad Guidelines |
---|
Footprint and Schematic Information |
Packaging Information |
---|
Packaging and Shipping |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Ssr Mosfet, Spst-No, 50Ma, 250V | Newark Electronics |
LH1505AAC Series DPST 5300 V Dual Channel SMT Solid State Relay - SMD-8 | Future Electronics |
Relay SSR 50mA 1.45V DC-IN 0.13A 250V AC/DC-OUT 8-Pin PDIP SMD Tube | Avnet America |
Where can I find additional details, specifications and documents for a LH1505AAC?
Additional datasheets, footprints and schematics for LH1505AAC are listed on our Part Details page. You can also find images and similar parts to LH1505AAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LH1505AAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LH1505AAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LH1505AAC fall under?
The LH1505AAC is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to LH1505AAC when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LH1505AAC you can contact the distributor directly for product support, shipping queries etc.
Is the LH1505AAC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for LH1505AAC have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for LH1505AAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LH1505AAC often in real-time on the comparison pages.
What if I can't find stock of LH1505AAC?
You can fill out our help required form which you can use to request a quote for LH1505AAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.