LH1502BAC Relays by Vishay Intertechnology

Dual 1 Form A/B, C Solid-State Relay

Status: Unknown
Series: LH1502BAC, LH1502BACTR, LH1502BB
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.56

Distributor Stock
Logo for Newark
Newark
from US$3.33
No stock
Buy Now
Logo for RS
RS
from US$3.85
1,981
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
1,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.92
-
Buy Now
Logo for element14
element14
from US$3.48
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.56
-
Buy Now

Features

Current limit protection
Isolation test voltage 3750 VRMS
Typical RON 20 Ω
Applications
General telecom switching
Instrumentation
Industrial controls

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free No
GREEN No

Alternative Descriptions

SMD-8 SSR DUAL 1 FORM A/B, C -e3 | RS
Relay SSR 50mA 1.45V DC-IN 0.15A 350V AC/DC-OUT 8-Pin PDIP SMD Tube | EBV Elektronik
Ssr, Mosfet, 350V, 150Ma | Newark Electronics
RELAY, SOLID STATE | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LH1502BAC?

Additional datasheets, footprints and schematics for LH1502BAC are listed on our Part Details page. You can also find images and similar parts to LH1502BAC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LH1502BAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LH1502BAC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LH1502BAC fall under?

The LH1502BAC is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.

Can I view similar or alternative parts?

You can view similar parts to LH1502BAC when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LH1502BAC you can contact the distributor directly for product support, shipping queries etc.

Is the LH1502BAC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for LH1502BAC have stock available?

Authorised distributors including RS, EBV Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for LH1502BAC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LH1502BAC often in real-time on the comparison pages.

What if I can't find stock of LH1502BAC?

You can fill out our help required form which you can use to request a quote for LH1502BAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay