Status: | Unknown |
---|---|
Series: | LH1501BAB, LH1501BABTR, LH1501BT |
RoHS: | Compliant |
Prices starting from US$2.31
Isolation test voltage 3750 VRMS |
Typical RON 20 Ω |
Load voltage 350 V |
Applications |
---|
General telecom switching |
Security equipment |
Instrumentation |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate 112777 |
UL Online Certifications Directory FPQU2.E52744 |
Application Notes |
---|
Application Note 09 |
Application Note 69 |
Application Note 66 |
Application Note 61 |
Application Note 59 |
Application Note 56 |
Application Note 67 |
Application Note 57 |
Datasheet |
---|
LH1501BAB, LH1501BABTR, LH1501BT |
Markings |
---|
Part Number Coding |
Pad Guidelines |
---|
Footprint and Schematic Information |
Packaging Information |
---|
Packaging and Shipping |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
SMD-6 SSR 1 FORM B 3750 VRMS -e3 | RS |
Solid State Relay Spst N/C | Newark Electronics |
Contact Configuration:SPST-NC | element14 |
SOLID STATE RELAY SPST N/C | Farnell |
SOLID STATE RLY DIP 6 1 FORM | TTI Europe |
Relay SSR 50mA 1.45V DC-IN 0.2A 350V AC/DC-OUT 6-Pin PDIP SMD Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a LH1501BAB?
Additional datasheets, footprints and schematics for LH1501BAB are listed on our Part Details page. You can also find images and similar parts to LH1501BAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LH1501BAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LH1501BAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LH1501BAB fall under?
The LH1501BAB is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to LH1501BAB when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LH1501BAB you can contact the distributor directly for product support, shipping queries etc.
Is the LH1501BAB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for LH1501BAB have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for LH1501BAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LH1501BAB often in real-time on the comparison pages.
What if I can't find stock of LH1501BAB?
You can fill out our help required form which you can use to request a quote for LH1501BAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.