For Use With | CML BA9 LEDs |
---|---|
Lamp Socket Size | BA9s |
Accessory Type | Lamp Holder |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Lamp Base Type | BA9s |
Material | Brass |
Shell Material | Brass |
Lamp Holder, Brass, Bayonet Ba9 Led | Newark Electronics |
LAMP HOLDER, BA9, MBC(M). | element14 |
Where can I find additional details, specifications and documents for a LH15?
Additional datasheets, footprints and schematics for LH15 are listed on our Part Details page. You can also find images and similar parts to LH15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LH15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LH15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LH15 fall under?
The LH15 is listed under Electrical & Lighting > Wiring Accessories > Lamp Sockets & Socket Converters.
Can I view similar or alternative parts?
You can view similar parts to LH15 when available in the Lamp Sockets & Socket Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LH15 you can contact the distributor directly for product support, shipping queries etc.
Is the LH15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LH15 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LH15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LH15 often in real-time on the comparison pages.
What if I can't find stock of LH15?
You can fill out our help required form which you can use to request a quote for LH15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.