Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | LEDs |
---|---|
Lamp Socket Size | T-1 3/4 |
Accessory Type | LED Lamp Holder |
Product Range | - |
Lamp Base Type | Bi-Pin |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | LEDs |
---|---|
Lamp Socket Size | T-1 3/4 |
Accessory Type | LED Lamp Holder |
Lamp Base Type | Bi-Pin |
RoHS Compliant | Yes |
Lamp Holder, Bi Pin, T-1 3/4, Led S | Newark Electronics |
Where can I find additional details, specifications and documents for a LH1048B?
Additional datasheets, footprints and schematics for LH1048B are listed on our Part Details page. You can also find images and similar parts to LH1048B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LH1048B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LH1048B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LH1048B fall under?
The LH1048B is listed under Electrical & Lighting > Wiring Accessories > Lamp Sockets & Socket Converters.
Can I view similar or alternative parts?
You can view similar parts to LH1048B when available in the Lamp Sockets & Socket Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LH1048B you can contact the distributor directly for product support, shipping queries etc.
Is the LH1048B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LH1048B have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for LH1048B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LH1048B often in real-time on the comparison pages.
What if I can't find stock of LH1048B?
You can fill out our help required form which you can use to request a quote for LH1048B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.