Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | CML 10mm LEDs |
---|---|
Lamp Socket Size | T-3 1/4 |
Accessory Type | Lamp Holder |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 15.1mm |
Colour | Black |
External Length / Height | 19.6mm |
LED / Lamp Size | T-3 1/4 |
Material | poly carbonate moulding with tin plated bronze contacts |
Panel Cutout Diameter | 13.6mm |
Shell Material | PC (Polycarbonate) |
Supply Voltage | 60V |
LAMP HOLDER, WEDGE BASE, T3.1/4 | element14 |
Lamp Socket, Wedge, T3 1/4 | Newark Electronics |
Where can I find additional details, specifications and documents for a LH10?
Additional datasheets, footprints and schematics for LH10 are listed on our Part Details page. You can also find images and similar parts to LH10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LH10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LH10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LH10 fall under?
The LH10 is listed under Electrical & Lighting > Wiring Accessories > Lamp Sockets & Socket Converters.
Can I view similar or alternative parts?
You can view similar parts to LH10 when available in the Lamp Sockets & Socket Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LH10 you can contact the distributor directly for product support, shipping queries etc.
Is the LH10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LH10 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LH10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LH10 often in real-time on the comparison pages.
What if I can't find stock of LH10?
You can fill out our help required form which you can use to request a quote for LH10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.