Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.61
|
No stock
|
Buy Now |
Kit Type | Circlip |
---|---|
Kit Contents | 450-Pcs of External Internal & E-type Circlips |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Box Quantity | 450 |
Clip Type | O Clip |
Kit Contents Descriptive | Internal/ External 14 to 25mm E Type 10 to 15mm |
CIRCLIP LARGE KIT, 450 PIECE | Farnell |
Where can I find additional details, specifications and documents for a LGEKIT?
Additional datasheets, footprints and schematics for LGEKIT are listed on our Part Details page. You can also find images and similar parts to LGEKIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LGEKIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LGEKIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LGEKIT fall under?
The LGEKIT is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to LGEKIT when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LGEKIT you can contact the distributor directly for product support, shipping queries etc.
Is the LGEKIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LGEKIT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LGEKIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LGEKIT often in real-time on the comparison pages.
What if I can't find stock of LGEKIT?
You can fill out our help required form which you can use to request a quote for LGEKIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.