Status: | Unknown |
---|---|
Series: | Panelite Series |
RoHS: | Compliant |
Cable Length - Imperial | 72" |
---|---|
Jacket Color | Black |
Product Range | Panelite Series |
Accessory Type | Ganging Cable |
Cable Length | 72" |
RoHS Compliant | Yes |
Cord, Ganging, 72In. L, 16 AWG, Black, for PANELITE Lights | nVent HOFFMAN LGCABLE72 | RS Americas |
Ganging Cable | Newark Electronics |
Ganging Cable LED, Fluorescent | Carlton-Bates |
Where can I find additional details, specifications and documents for a LGCABLE72?
Additional datasheets, footprints and schematics for LGCABLE72 are listed on our Part Details page. You can also find images and similar parts to LGCABLE72 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LGCABLE72 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LGCABLE72 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LGCABLE72 fall under?
The LGCABLE72 is listed under LED Lighting Components > LED Lighting Cables.
Can I view similar or alternative parts?
You can view similar parts to LGCABLE72 when available in the LED Lighting Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LGCABLE72 you can contact the distributor directly for product support, shipping queries etc.
Is the LGCABLE72 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LGCABLE72 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for LGCABLE72.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LGCABLE72 often in real-time on the comparison pages.
What if I can't find stock of LGCABLE72?
You can fill out our help required form which you can use to request a quote for LGCABLE72 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.