LGA50D-01DADJJ Power Supplies by Artesyn Technologies

DC-DC CONVERTER, POL, 0.6V TO 5V, 50A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$25.39

Distributor Stock
Logo for Newark
Newark
from US$33.78
No stock
Buy Now
Logo for Sager
Sager
from US$26.69
320
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$25.39
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$25.65
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
Output Power Max 120W
Output Voltage Min 600mV
Output Voltage Max 5V
Output Current Max 50A
DC / DC Converter Output Type Adjustable
Input Voltage DC Min 7.5V
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Converter, Pol, 0.6V To 5V, 50A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LGA50D-01DADJJ?

Additional datasheets, footprints and schematics for LGA50D-01DADJJ are listed on our Part Details page. You can also find images and similar parts to LGA50D-01DADJJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LGA50D-01DADJJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LGA50D-01DADJJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LGA50D-01DADJJ fall under?

The LGA50D-01DADJJ is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Non Isolated Board Mount Converters - Adjustable Output.

Can I view similar or alternative parts?

You can view similar parts to LGA50D-01DADJJ when available in the DC / DC Non Isolated Board Mount Converters - Adjustable Output range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LGA50D-01DADJJ you can contact the distributor directly for product support, shipping queries etc.

Is the LGA50D-01DADJJ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LGA50D-01DADJJ have stock available?

Authorised distributors including Sager, Newark Electronics, Avnet America, Avnet Asia and Avnet Abacus have stock available or on a lead time for LGA50D-01DADJJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LGA50D-01DADJJ often in real-time on the comparison pages.

What if I can't find stock of LGA50D-01DADJJ?

You can fill out our help required form which you can use to request a quote for LGA50D-01DADJJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay