Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.04
Distributor | Stock | ||
---|---|---|---|
Newark
from US$8.04
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
Output Power Max | 15W |
Output Voltage Min | 590mV |
Output Voltage Max | 5.1V |
Output Current Max | 3A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | Non Isolated POL |
Input Voltage DC Min | 3V |
RoHS Compliant | Yes |
Power Supply Approvals:Ite | Newark Electronics |
Where can I find additional details, specifications and documents for a LGA03C-00SADJJ-BLK.?
Additional datasheets, footprints and schematics for LGA03C-00SADJJ-BLK. are listed on our Part Details page. You can also find images and similar parts to LGA03C-00SADJJ-BLK. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LGA03C-00SADJJ-BLK. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LGA03C-00SADJJ-BLK. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LGA03C-00SADJJ-BLK. fall under?
The LGA03C-00SADJJ-BLK. is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Non Isolated Board Mount Converters - Adjustable Output.
Can I view similar or alternative parts?
You can view similar parts to LGA03C-00SADJJ-BLK. when available in the DC / DC Non Isolated Board Mount Converters - Adjustable Output range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LGA03C-00SADJJ-BLK. you can contact the distributor directly for product support, shipping queries etc.
Is the LGA03C-00SADJJ-BLK. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LGA03C-00SADJJ-BLK. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LGA03C-00SADJJ-BLK..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LGA03C-00SADJJ-BLK. often in real-time on the comparison pages.
What if I can't find stock of LGA03C-00SADJJ-BLK.?
You can fill out our help required form which you can use to request a quote for LGA03C-00SADJJ-BLK. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.