Status: | Unknown |
---|---|
Series: | LG 5925 Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | 3PST-NO SPST-NC |
Product Range | LG 5925 Series |
Relay Mounting | DIN Rail |
Contact Current | 3A |
Relay Terminals | Screw |
Contact Voltage AC Nom | 230V |
Contact Voltage DC Nom | - |
Contact Material | - |
IP Rating | IP20 IP40 |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BG CE EN IEC |
Coil Voltage VAC Nom | 230V |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 8A |
Contact Current DC Max | 8A |
Contact Current Max | 8A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 250V |
External Depth | 121mm |
External Height | 22.5mm |
External Length / Height | 22.5mm |
External Width | 90mm |
Operating Temperature Max | 55°C |
Operating Temperature Min | -15°C |
Switch Current Max | 5A |
Switching Current Max | 5A |
Type | 0056025 |
RELAY, SAFETY, 3NO, SPST-NC, 230VAC, 3A | element14 |
Relay, Safety, 3No, Spst-Nc, 230Vac, 3A | Newark Electronics |
Where can I find additional details, specifications and documents for a LG 5925.48 AC/DC 24V?
Additional datasheets, footprints and schematics for LG 5925.48 AC/DC 24V are listed on our Part Details page. You can also find images and similar parts to LG 5925.48 AC/DC 24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LG 5925.48 AC/DC 24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LG 5925.48 AC/DC 24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LG 5925.48 AC/DC 24V fall under?
The LG 5925.48 AC/DC 24V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to LG 5925.48 AC/DC 24V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LG 5925.48 AC/DC 24V you can contact the distributor directly for product support, shipping queries etc.
Is the LG 5925.48 AC/DC 24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LG 5925.48 AC/DC 24V have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LG 5925.48 AC/DC 24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LG 5925.48 AC/DC 24V often in real-time on the comparison pages.
What if I can't find stock of LG 5925.48 AC/DC 24V?
You can fill out our help required form which you can use to request a quote for LG 5925.48 AC/DC 24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.