Status: | Unknown |
---|---|
Series: | 12SMX Series |
RoHS: | Unknown |
Frequency Nom | 8MHz |
---|---|
Crystal Case | SMD 7mm x 5mm |
Frequency Stability + / - | 100ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 50ppm |
Product Range | 12SMX Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2018) |
Automotive Qualification Standard | AEC-Q200 |
IQD Quartz SMD 8MHz ± | Distrelec |
CRYSTAL, 8MHZ, 18PF, 7MM X 5MM | Farnell |
Where can I find additional details, specifications and documents for a LFXTAL072352?
Additional datasheets, footprints and schematics for LFXTAL072352 are listed on our Part Details page. You can also find images and similar parts to LFXTAL072352 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFXTAL072352 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFXTAL072352 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFXTAL072352 fall under?
The LFXTAL072352 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to LFXTAL072352 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFXTAL072352 you can contact the distributor directly for product support, shipping queries etc.
Is the LFXTAL072352 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFXTAL072352 have stock available?
Authorised distributors including Distrelec, element14 and Farnell have stock available or on a lead time for LFXTAL072352.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFXTAL072352 often in real-time on the comparison pages.
What if I can't find stock of LFXTAL072352?
You can fill out our help required form which you can use to request a quote for LFXTAL072352 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.