LFXTAL071765 Crystals & Oscillators by IQD Frequency Products

CRYSTAL 27MHZ 8PF 3.2MM X 2.5MM

Status: Unknown
Series: IQXC-180 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.55

Distributor Stock
Logo for Farnell
Farnell
from US$0.55
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.09
-
Buy Now
Logo for element14
element14
from US$0.55
-
Buy Now

Specifications

Frequency Nom 27MHz
Crystal Case SMD 3.2mm x 2.5mm
Frequency Stability + / - 50ppm
Load Capacitance 8pF
Frequency Tolerance + / - 30ppm
Product Range IQXC-180 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
SVHC No SVHC (15-Jan-2018)
Automotive Qualification Standard AEC-Q200

Alternative Descriptions

Crystal, 27Mhz, 8Pf, 3.2Mm X 2.5Mm | Newark Electronics
CRYSTAL, 27MHZ, 8PF, 3.2MM X 2.5MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LFXTAL071765?

Additional datasheets, footprints and schematics for LFXTAL071765 are listed on our Part Details page. You can also find images and similar parts to LFXTAL071765 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LFXTAL071765 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFXTAL071765 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LFXTAL071765 fall under?

The LFXTAL071765 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to LFXTAL071765 when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LFXTAL071765 you can contact the distributor directly for product support, shipping queries etc.

Is the LFXTAL071765 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LFXTAL071765 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LFXTAL071765.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LFXTAL071765 often in real-time on the comparison pages.

What if I can't find stock of LFXTAL071765?

You can fill out our help required form which you can use to request a quote for LFXTAL071765 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay